Cornell Dubilier Aluminum Electrolytic Capacitor 36-43Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU3615

Description
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 125V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 125V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 36-43Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 97B3240 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 36-43Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
97B3240
Aluminum Electrolytic Capacitor 36-43Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 97B3240
ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 125V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 36-43UF 125V, 20%, QC; Capacitance:36µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97B3240
Product Name Aluminum Electrolytic Capacitor 36-43Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 36 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details