Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 25-30 uF;Vol-Rtg 330 VAC;QC PSU2530

Description
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2
Description
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Motor Start;Alum Electrolytic;Cap 25-30 uF;Vol-Rtg 330 VAC;QC - 70186373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 25-30 uF;Vol-Rtg 330 VAC;QC
70186373
Capacitor;Motor Start;Alum Electrolytic;Cap 25-30 uF;Vol-Rtg 330 VAC;QC 70186373
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site
Aluminum Electrolytic Capacitor 25-30Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 90F1667 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 25-30Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
90F1667
Aluminum Electrolytic Capacitor 25-30Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 90F1667
ALUMINUM ELECTROLYTIC CAPACITOR 25-30UF 330V, 20%, QC; Capacitance:25µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 25-30UF 330V, 20%, QC; Capacitance:25µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186373 90F1667
Product Name Capacitor;Motor Start;Alum Electrolytic;Cap 25-30 uF;Vol-Rtg 330 VAC;QC Aluminum Electrolytic Capacitor 25-30Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect Leaded Capacitor; Quick Connect
Applications General Purpose
Operating Temperature -40 to 65 C (-40 to 149 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25 to 30 microF 25 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers