ALUMINUM ELECTROLYTIC CAPACITOR 216-259UF 165V, 20%, QC; Capacitance:216µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 08C2314 |
| Product Name | Aluminum Electrolytic Capacitor 216-259Uf 165V, 20%, Qc; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Quick Connect |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 216 microF |