ALUMINUM ELECTROLYTIC CAPACITOR 21-25UF 220V, 20%, QC; Capacitance:21µF; Voltage(DC):-; Voltage(AC):220V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; Lead Spacing:12.7mm RoHS Compliant: Yes
Specifications
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 72K6676 | 70186049 |
| Product Name | Aluminum Electrolytic Capacitor 21-25Uf 220V, 20%, Qc; Capacitance Cornell Dubilier | Capacitor;Motor Start;Alum Electrolytic;Cap 21-25 uF;Vol-Rtg 220/250 VAC;QC |
| Configuration / Form Factor | Leaded Capacitor; Quick Connect | Quick Connect |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Capacitance Range | 21 microF | 21 to 25 microF |
| Capacitance Tolerance | 20 (+/- %) |