Cornell Dubilier Aluminum Electrolytic Capacitor 18-22Uf 330V, 20%, Qc; Capacitance Cornell Dubilier PSU1830

Description
ALUMINUM ELECTROLYTIC CAPACITOR 18-22UF 330V, 20%, QC; Capacitance:18µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 18-22UF 330V, 20%, QC; Capacitance:18µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 18-22Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 08C2304 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 18-22Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
08C2304
Aluminum Electrolytic Capacitor 18-22Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 08C2304
ALUMINUM ELECTROLYTIC CAPACITOR 18-22UF 330V, 20%, QC; Capacitance:18µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 18-22UF 330V, 20%, QC; Capacitance:18µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2304
Product Name Aluminum Electrolytic Capacitor 18-22Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details