Cornell Dubilier Aluminum Electrolytic Capacitor 161-193Uf 165V, 20%, Qc; Capacitance Cornell Dubilier PSU16165A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 161-193UF 165V, 20%, QC; Capacitance:161µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 161-193UF 165V, 20%, QC; Capacitance:161µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 161-193Uf 165V, 20%, Qc; Capacitance Cornell Dubilier - 08C2303 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 161-193Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
08C2303
Aluminum Electrolytic Capacitor 161-193Uf 165V, 20%, Qc; Capacitance Cornell Dubilier 08C2303
ALUMINUM ELECTROLYTIC CAPACITOR 161-193UF 165V, 20%, QC; Capacitance:161µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 161-193UF 165V, 20%, QC; Capacitance:161µF; Voltage(DC):-; Voltage(AC):165V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2303
Product Name Aluminum Electrolytic Capacitor 161-193Uf 165V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 161 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers