Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | N50H2110G |
| Product Name | FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, Microwave Oven Capacitors |
| Technology | Film Capacitors |
| Applications | RF / Microwave |
| Operating Temperature | ? to 85 C (? to 185 F) |
| Electrostatic Capacitors | Paper |