Cornell Dubilier Aluminum Electrolytic Capacitor, 5600Uf, 35V; Capacitance Cornell Dubilier MLP562M035EK1A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 5600UF, 35V; Capacitance:5600µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.09ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 5600UF, 35V; Capacitance:5600µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.09ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 5600Uf, 35V; Capacitance Cornell Dubilier - 92H1771 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 5600Uf, 35V; Capacitance Cornell Dubilier
92H1771
Aluminum Electrolytic Capacitor, 5600Uf, 35V; Capacitance Cornell Dubilier 92H1771
ALUMINUM ELECTROLYTIC CAPACITOR, 5600UF, 35V; Capacitance:5600µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.09ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 5600UF, 35V; Capacitance:5600µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.09ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92H1771
Product Name Aluminum Electrolytic Capacitor, 5600Uf, 35V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details