Cornell Dubilier Aluminum Electrolytic Capacitor 5600Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier MLP562M035EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 35V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 35V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5600Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier - 39C6228 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5600Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier
39C6228
Aluminum Electrolytic Capacitor 5600Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier 39C6228
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 35V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 35V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39C6228
Product Name Aluminum Electrolytic Capacitor 5600Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers