Cornell Dubilier Aluminum Electrolytic Capacitor, 4400Uf, 50V; Capacitance Cornell Dubilier MLP442M050EK0C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4400UF, 50V; Capacitance:4400µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.097ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4400UF, 50V; Capacitance:4400µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.097ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4400Uf, 50V; Capacitance Cornell Dubilier - 85C1127 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4400Uf, 50V; Capacitance Cornell Dubilier
85C1127
Aluminum Electrolytic Capacitor, 4400Uf, 50V; Capacitance Cornell Dubilier 85C1127
ALUMINUM ELECTROLYTIC CAPACITOR, 4400UF, 50V; Capacitance:4400µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.097ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 4400UF, 50V; Capacitance:4400µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.097ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C1127
Product Name Aluminum Electrolytic Capacitor, 4400Uf, 50V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers