Cornell Dubilier Aluminum Electrolytic Capacitor, 400Uf, 200V; Capacitance Cornell Dubilier MLP401M200EK1C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 200V; Capacitance:400µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.388ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 200V; Capacitance:400µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.388ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 400Uf, 200V; Capacitance Cornell Dubilier - 21J6010 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 400Uf, 200V; Capacitance Cornell Dubilier
21J6010
Aluminum Electrolytic Capacitor, 400Uf, 200V; Capacitance Cornell Dubilier 21J6010
ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 200V; Capacitance:400µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.388ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 200V; Capacitance:400µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.388ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21J6010
Product Name Aluminum Electrolytic Capacitor, 400Uf, 200V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers