Cornell Dubilier Aluminum Electrolytic Capacitor, 38000Uf, 16V; Capacitance Cornell Dubilier MLP383M016EB0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 38000UF, 16V; Capacitance:38000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.031ohmRoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 38000UF, 16V; Capacitance:38000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.031ohmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 38000Uf, 16V; Capacitance Cornell Dubilier - 85H0197 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 38000Uf, 16V; Capacitance Cornell Dubilier
85H0197
Aluminum Electrolytic Capacitor, 38000Uf, 16V; Capacitance Cornell Dubilier 85H0197
ALUMINUM ELECTROLYTIC CAPACITOR, 38000UF, 16V; Capacitance:38000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.031ohmRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 38000UF, 16V; Capacitance:38000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.031ohmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85H0197
Product Name Aluminum Electrolytic Capacitor, 38000Uf, 16V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details