Cornell Dubilier Aluminum Electrolytic Capacitor, 330Uf, 420V; Capacitance Cornell Dubilier MLP331M420EB1D

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 420V; Capacitance:330µF; Voltage(DC):-; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin; ESR:- RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 420V; Capacitance:330µF; Voltage(DC):-; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 330Uf, 420V; Capacitance Cornell Dubilier - 87H5493 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 420V; Capacitance Cornell Dubilier
87H5493
Aluminum Electrolytic Capacitor, 330Uf, 420V; Capacitance Cornell Dubilier 87H5493
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 420V; Capacitance:330µF; Voltage(DC):-; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 420V; Capacitance:330µF; Voltage(DC):-; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87H5493
Product Name Aluminum Electrolytic Capacitor, 330Uf, 420V; Capacitance Cornell Dubilier
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers