Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf, 420V, 20%, Radial; Capacitance Cornell Dubilier MLP331M420EB0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 420V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):420V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.53ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 420V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):420V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.53ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf, 420V, 20%, Radial; Capacitance Cornell Dubilier - 02H5934 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 420V, 20%, Radial; Capacitance Cornell Dubilier
02H5934
Aluminum Electrolytic Capacitor 330Uf, 420V, 20%, Radial; Capacitance Cornell Dubilier 02H5934
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 420V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):420V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.53ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 420V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):420V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.53ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02H5934
Product Name Aluminum Electrolytic Capacitor 330Uf, 420V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details