Cornell Dubilier Capacitor Alum Elec, 330Uf, 400V; Capacitance Cornell Dubilier MLP331M400EB1A

Description
CAPACITOR ALUM ELEC, 330UF, 400V; Capacitance:330µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
Description
CAPACITOR ALUM ELEC, 330UF, 400V; Capacitance:330µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 330Uf, 400V; Capacitance Cornell Dubilier - 91B3329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 400V; Capacitance Cornell Dubilier
91B3329
Capacitor Alum Elec, 330Uf, 400V; Capacitance Cornell Dubilier 91B3329
CAPACITOR ALUM ELEC, 330UF, 400V; Capacitance:330µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

CAPACITOR ALUM ELEC, 330UF, 400V; Capacitance:330µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91B3329
Product Name Capacitor Alum Elec, 330Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers