CAPACITOR ALUM ELEC, 2700UF, 100V; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 59J7452 |
| Product Name | Capacitor Alum Elec, 2700Uf, 100V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | PC Pin |
| Capacitance Type | Fixed |
| Features | Polarized |