Cornell Dubilier Aluminum Electrolytic Capacitor 2700Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier MLP272M100EB0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 100V, 20%, RADIAL; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.046ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 100V, 20%, RADIAL; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.046ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2700Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier - 85H0191 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2700Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
85H0191
Aluminum Electrolytic Capacitor 2700Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier 85H0191
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 100V, 20%, RADIAL; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.046ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 100V, 20%, RADIAL; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.046ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85H0191
Product Name Aluminum Electrolytic Capacitor 2700Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers