Cornell Dubilier Aluminum Electrolytic Capacitor 210Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier MLP221M300EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 210UF, 300V, 20%, RADIAL; Capacitance:210µF; Voltage(DC):300V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 210UF, 300V, 20%, RADIAL; Capacitance:210µF; Voltage(DC):300V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 210Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier - 85H0189 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 210Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier
85H0189
Aluminum Electrolytic Capacitor 210Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier 85H0189
ALUMINUM ELECTROLYTIC CAPACITOR 210UF, 300V, 20%, RADIAL; Capacitance:210µF; Voltage(DC):300V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 210UF, 300V, 20%, RADIAL; Capacitance:210µF; Voltage(DC):300V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85H0189
Product Name Aluminum Electrolytic Capacitor 210Uf, 300V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers