Cornell Dubilier Capacitor Alum Elec, 13000Uf, 16V; Capacitance Cornell Dubilier MLP133M016EK1A

Description
CAPACITOR ALUM ELEC, 13000UF, 16V; Capacitance:13000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
Datasheet
Description
CAPACITOR ALUM ELEC, 13000UF, 16V; Capacitance:13000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 13000Uf, 16V; Capacitance Cornell Dubilier - 35C2556 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 13000Uf, 16V; Capacitance Cornell Dubilier
35C2556
Capacitor Alum Elec, 13000Uf, 16V; Capacitance Cornell Dubilier 35C2556
CAPACITOR ALUM ELEC, 13000UF, 16V; Capacitance:13000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

CAPACITOR ALUM ELEC, 13000UF, 16V; Capacitance:13000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35C2556
Product Name Capacitor Alum Elec, 13000Uf, 16V; Capacitance Cornell Dubilier
Configuration / Form Factor PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details