Cornell Dubilier Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier MLP113M050EB1A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 50V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 50V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 50B2175 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
50B2175
Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 50B2175
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 50V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 50V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50B2175
Product Name Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 11000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers