Cornell Dubilier Aluminum Electrolytic Capacitor, 11000Uf, 50V; Capacitance Cornell Dubilier MLP113M050EB0D

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 11000UF, 50V; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.036ohmRoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 11000UF, 50V; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.036ohmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 11000Uf, 50V; Capacitance Cornell Dubilier - 94C0738 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 11000Uf, 50V; Capacitance Cornell Dubilier
94C0738
Aluminum Electrolytic Capacitor, 11000Uf, 50V; Capacitance Cornell Dubilier 94C0738
ALUMINUM ELECTROLYTIC CAPACITOR, 11000UF, 50V; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.036ohmRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 11000UF, 50V; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.036ohmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94C0738
Product Name Aluminum Electrolytic Capacitor, 11000Uf, 50V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details