Cornell Dubilier CAPACITOR, FLATPACK, 11000UF, 20%, 50V MLP113M050EB0A

Description
1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can readily heatsink it to double the ripple-current capability. Ratings up to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped or potted to prevent expanding beyond 1/2”. Low-profile replacement for snap-ins Double the ripple capability with a heatsink Nearly hermetic welded seal assures 50-year life Withstands more than 80,000 feet altitude
Description
1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can readily heatsink it to double the ripple-current capability. Ratings up to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped or potted to prevent expanding beyond 1/2”. Low-profile replacement for snap-ins Double the ripple capability with a heatsink Nearly hermetic welded seal assures 50-year life Withstands more than 80,000 feet altitude

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, FLATPACK, 11000UF, 20%, 50V - 70189715 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, FLATPACK, 11000UF, 20%, 50V
70189715
CAPACITOR, FLATPACK, 11000UF, 20%, 50V 70189715
1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can readily heatsink it to double the ripple-current capability. Ratings up to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped or potted to prevent expanding beyond 1/2”. Low-profile replacement for snap-ins Double the ripple capability with a heatsink Nearly hermetic welded seal assures 50-year life Withstands more than 80,000 feet altitude

1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for
voltage holdup or filtering in military SEM-E modules, telecom circuit
packs and computer cards. The MLP delivers up to 20 joules of
energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can
readily heatsink it to double the ripple-current capability. Ratings up
to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped
or potted to prevent expanding beyond 1/2”.

  • Low-profile replacement for snap-ins
  • Double the ripple capability with a heatsink
  • Nearly hermetic welded seal assures 50-year life
  • Withstands more than 80,000 feet altitude
Supplier's Site
Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 25H9593 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
25H9593
Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 25H9593
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 50V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 50V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70189715 25H9593
Product Name CAPACITOR, FLATPACK, 11000UF, 20%, 50V Aluminum Electrolytic Capacitor 11000Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers