Cornell Dubilier Aluminum Electrolytic Capacitor 110Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier MLP111M450EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 110UF, 450V, 20%, RADIAL; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:1.456ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 110UF, 450V, 20%, RADIAL; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:1.456ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 110Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier - 57H7215 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 110Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier
57H7215
Aluminum Electrolytic Capacitor 110Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier 57H7215
ALUMINUM ELECTROLYTIC CAPACITOR 110UF, 450V, 20%, RADIAL; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:1.456ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 110UF, 450V, 20%, RADIAL; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:1.456ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57H7215
Product Name Aluminum Electrolytic Capacitor 110Uf, 450V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 110 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details