Cornell Dubilier Mica and PTFE Capacitors MIN02-003DC400K-F

Description
CAP MICA 40PF 10% 300V SMD
Datasheet
Description
CAP MICA 40PF 10% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-003DC400K-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-003DC400K-F
Mica and PTFE Capacitors MIN02-003DC400K-F
CAP MICA 40PF 10% 300V SMD

CAP MICA 40PF 10% 300V SMD

Supplier's Site Datasheet
Silver Mica Capacitor, 400Pf, 300V 10%; Capacitance Cornell Dubilier - 81K3046 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 400Pf, 300V 10%; Capacitance Cornell Dubilier
81K3046
Silver Mica Capacitor, 400Pf, 300V 10%; Capacitance Cornell Dubilier 81K3046
SILVER MICA CAPACITOR, 400PF, 300V 10%; Capacitance:400pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 400PF, 300V 10%; Capacitance:400pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-003DC400K-F 81K3046
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 400Pf, 300V 10%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.00E-5 microF 4.00E-4 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers