Cornell Dubilier Silver Mica Capacitor, 33Pf, 300V 2%; Capacitance Cornell Dubilier MIN02-003DC330G-F

Description
SILVER MICA CAPACITOR, 33PF, 300V 2%; Capacitance:33pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 33PF, 300V 2%; Capacitance:33pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 33Pf, 300V 2%; Capacitance Cornell Dubilier - 81K3041 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 33Pf, 300V 2%; Capacitance Cornell Dubilier
81K3041
Silver Mica Capacitor, 33Pf, 300V 2%; Capacitance Cornell Dubilier 81K3041
SILVER MICA CAPACITOR, 33PF, 300V 2%; Capacitance:33pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 33PF, 300V 2%; Capacitance:33pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-003DC330G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-003DC330G-F
Mica and PTFE Capacitors MIN02-003DC330G-F
CAP MICA 33PF 2% 300V SMD

CAP MICA 33PF 2% 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K3041 MIN02-003DC330G-F
Product Name Silver Mica Capacitor, 33Pf, 300V 2%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details