CAP MICA 20PF 5% 300V SMD
SILVER MICA CAPACITOR, 20PF, 300V 5%; Capacitance:20pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-003CC200J-F | 81K3038 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor, 20Pf, 300V 5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF |
| RoHS Compliant | Yes |