Cornell Dubilier Mica and PTFE Capacitors MIN02-003CC180A-F

Description
METAL CLAD - MICA
Datasheet
Description
METAL CLAD - MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-003CC180A-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-003CC180A-F
Mica and PTFE Capacitors MIN02-003CC180A-F
METAL CLAD - MICA

METAL CLAD - MICA

Supplier's Site Datasheet
Capacitor Silver Mica, 12Pf, 300V; Capacitance Cornell Dubilier - 81K3036 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 12Pf, 300V; Capacitance Cornell Dubilier
81K3036
Capacitor Silver Mica, 12Pf, 300V; Capacitance Cornell Dubilier 81K3036
CAPACITOR SILVER MICA, 12PF, 300V; Capacitance:12pF; Voltage Rating:300V; Product Range:-; Capacitance Tolerance:± 1%; Operating Temperature Max:-; Capacitor Case Style:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR SILVER MICA, 12PF, 300V; Capacitance:12pF; Voltage Rating:300V; Product Range:-; Capacitance Tolerance:± 1%; Operating Temperature Max:-; Capacitor Case Style:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-003CC180A-F 81K3036
Product Name Mica and PTFE Capacitors Capacitor Silver Mica, 12Pf, 300V; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.80E-5 microF 1.20E-5 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers