Cornell Dubilier Silver Mica Capacitor, 83Pf, 300V 5%; Capacitance Cornell Dubilier MIN02-002EC830J-F

Description
SILVER MICA CAPACITOR, 83PF, 300V 5%; Capacitance:83pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 83PF, 300V 5%; Capacitance:83pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 83Pf, 300V 5%; Capacitance Cornell Dubilier - 81K3031 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 83Pf, 300V 5%; Capacitance Cornell Dubilier
81K3031
Silver Mica Capacitor, 83Pf, 300V 5%; Capacitance Cornell Dubilier 81K3031
SILVER MICA CAPACITOR, 83PF, 300V 5%; Capacitance:83pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 83PF, 300V 5%; Capacitance:83pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-002EC830J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002EC830J-F
Mica and PTFE Capacitors MIN02-002EC830J-F
CAP MICA 83PF 5% 300V SMD

CAP MICA 83PF 5% 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K3031 MIN02-002EC830J-F
Product Name Silver Mica Capacitor, 83Pf, 300V 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 8.30E-5 microF 8.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details