Cornell Dubilier Silver Mica Capacitor, 75Pf, 300V 5%; Capacitance Cornell Dubilier MIN02-002EC750J-F

Description
SILVER MICA CAPACITOR, 75PF, 300V 5%; Capacitance:75pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 75PF, 300V 5%; Capacitance:75pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 75Pf, 300V 5%; Capacitance Cornell Dubilier - 81K3025 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 75Pf, 300V 5%; Capacitance Cornell Dubilier
81K3025
Silver Mica Capacitor, 75Pf, 300V 5%; Capacitance Cornell Dubilier 81K3025
SILVER MICA CAPACITOR, 75PF, 300V 5%; Capacitance:75pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 75PF, 300V 5%; Capacitance:75pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-002EC750J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002EC750J-F
Mica and PTFE Capacitors MIN02-002EC750J-F
CAP MICA 75PF 5% 300V SMD

CAP MICA 75PF 5% 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K3025 MIN02-002EC750J-F
Product Name Silver Mica Capacitor, 75Pf, 300V 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 7.50E-5 microF 7.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details