Cornell Dubilier Rf/microwave Capacitor 47Pf, 300V, Smd 5%; Capacitance Cornell Dubilier MIN02-002DC470J-F

Description
RF/MICROWAVE CAPACITOR 47PF, 300V, SMD 5%; Capacitance:47pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 47PF, 300V, SMD 5%; Capacitance:47pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 47Pf, 300V, Smd 5%; Capacitance Cornell Dubilier - 81K2995 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 47Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
81K2995
Rf/microwave Capacitor 47Pf, 300V, Smd 5%; Capacitance Cornell Dubilier 81K2995
RF/MICROWAVE CAPACITOR 47PF, 300V, SMD 5%; Capacitance:47pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 47PF, 300V, SMD 5%; Capacitance:47pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-002DC470J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002DC470J-F
Mica and PTFE Capacitors MIN02-002DC470J-F
CAP MICA 47PF 5% 300V SMD

CAP MICA 47PF 5% 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2995 MIN02-002DC470J-F
Product Name Rf/microwave Capacitor 47Pf, 300V, Smd 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers