Cornell Dubilier Mica and PTFE Capacitors MIN02-002DC240J-F

Description
CAP MICA 24PF 5% 300V SMD
Datasheet
Description
CAP MICA 24PF 5% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-002DC240J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002DC240J-F
Mica and PTFE Capacitors MIN02-002DC240J-F
CAP MICA 24PF 5% 300V SMD

CAP MICA 24PF 5% 300V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor 24Pf, 300V, Smd 5%; Capacitance Cornell Dubilier - 81K2977 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 24Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
81K2977
Rf/microwave Capacitor 24Pf, 300V, Smd 5%; Capacitance Cornell Dubilier 81K2977
RF/MICROWAVE CAPACITOR 24PF, 300V, SMD 5%; Capacitance:24pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 24PF, 300V, SMD 5%; Capacitance:24pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-002DC240J-F 81K2977
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 24Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.40E-5 microF 2.40E-5 microF
Applications RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers