RF/MICROWAVE CAPACITOR 10PF, 300V, SMD 5%; Capacitance:10pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
CAP MICA 18PF 5% 300V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K2949 | MIN02-002CC180J-F |
| Product Name | Rf/microwave Capacitor 10Pf, 300V, Smd 5%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | ? to 200 C (? to 392 F) | |
| Capacitance Range | 1.00E-5 microF | 1.80E-5 microF |