Cornell Dubilier Rf/microwave Capacitor 15Pf, 300V, Smd 5%; Capacitance Cornell Dubilier MIN02-002CC150J-F

Description
RF/MICROWAVE CAPACITOR 15PF, 300V, SMD 5%; Capacitance:15pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 15PF, 300V, SMD 5%; Capacitance:15pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 15Pf, 300V, Smd 5%; Capacitance Cornell Dubilier - 81K2945 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 15Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
81K2945
Rf/microwave Capacitor 15Pf, 300V, Smd 5%; Capacitance Cornell Dubilier 81K2945
RF/MICROWAVE CAPACITOR 15PF, 300V, SMD 5%; Capacitance:15pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 15PF, 300V, SMD 5%; Capacitance:15pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-002CC150J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002CC150J-F
Mica and PTFE Capacitors MIN02-002CC150J-F
CAP MICA 15PF 5% 300V SMD

CAP MICA 15PF 5% 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2945 MIN02-002CC150J-F
Product Name Rf/microwave Capacitor 15Pf, 300V, Smd 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details