CAP MICA 10PF 0.5PF 300V SMD
SILVER MICA CAPACITOR, 10PF, 300V 0.5%; Capacitance:10pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002CC100D-F | 81K2936 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor, 10Pf, 300V 0.5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF |