SILVER MICA CAPACITOR, 6.1PF, 300V 0.5%; Capacitance:6.1pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 81K2971 |
| Product Name | Silver Mica Capacitor, 6.1Pf, 300V 0.5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 200 C (? to 392 F) |
| Electrostatic Capacitors | Mica; Mica |