SILVER MICA CAPACITOR, 1PF, 300V 0.25%; Capacitance:1pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 81K2951 |
| Product Name | Silver Mica Capacitor, 1Pf, 300V 0.25%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed |