Cornell Dubilier Capacitor Kit, Rf, Metal Clad; Kit Contents Cornell Dubilier MCM1000VKIT3

Description
CAPACITOR KIT, RF, METAL CLAD; Kit Contents:5-Pcs of Each 7 Ratings 100pF to 750pF SMT Capacitors; Product Range:Type MCM Series; Range of Cap Values:100pF to 750pF; Voltage Rating:1000VDC RoHS Compliant: No
Description
CAPACITOR KIT, RF, METAL CLAD; Kit Contents:5-Pcs of Each 7 Ratings 100pF to 750pF SMT Capacitors; Product Range:Type MCM Series; Range of Cap Values:100pF to 750pF; Voltage Rating:1000VDC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Rf, Metal Clad; Kit Contents Cornell Dubilier - 81K2722 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Rf, Metal Clad; Kit Contents Cornell Dubilier
81K2722
Capacitor Kit, Rf, Metal Clad; Kit Contents Cornell Dubilier 81K2722
CAPACITOR KIT, RF, METAL CLAD; Kit Contents:5-Pcs of Each 7 Ratings 100pF to 750pF SMT Capacitors; Product Range:Type MCM Series; Range of Cap Values:100pF to 750pF; Voltage Rating:1000VDC RoHS Compliant: No

CAPACITOR KIT, RF, METAL CLAD; Kit Contents:5-Pcs of Each 7 Ratings 100pF to 750pF SMT Capacitors; Product Range:Type MCM Series; Range of Cap Values:100pF to 750pF; Voltage Rating:1000VDC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K2722
Product Name Capacitor Kit, Rf, Metal Clad; Kit Contents Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers