Cornell Dubilier Rf/microwave Capacitor, 35Pf, 500V 5%; Capacitance Cornell Dubilier MCM01-016DD350J-F

Description
RF/MICROWAVE CAPACITOR, 35PF, 500V 5%; Capacitance:35pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 35PF, 500V 5%; Capacitance:35pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 35Pf, 500V 5%; Capacitance Cornell Dubilier - 81K2703 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 35Pf, 500V 5%; Capacitance Cornell Dubilier
81K2703
Rf/microwave Capacitor, 35Pf, 500V 5%; Capacitance Cornell Dubilier 81K2703
RF/MICROWAVE CAPACITOR, 35PF, 500V 5%; Capacitance:35pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 35PF, 500V 5%; Capacitance:35pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MCM01-016DD350J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-016DD350J-F
Mica and PTFE Capacitors MCM01-016DD350J-F
CAP MICA 35PF 5% 500V SMD

CAP MICA 35PF 5% 500V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2703 MCM01-016DD350J-F
Product Name Rf/microwave Capacitor, 35Pf, 500V 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 3.50E-5 microF 3.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details