Cornell Dubilier Mica and PTFE Capacitors MCM01-010EF431J-F

Description
CAP MICA 430PF 5% 1KV SMD
Datasheet
Description
CAP MICA 430PF 5% 1KV SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-010EF431J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-010EF431J-F
Mica and PTFE Capacitors MCM01-010EF431J-F
CAP MICA 430PF 5% 1KV SMD

CAP MICA 430PF 5% 1KV SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 430Pf, 1000V 5%; Capacitance Cornell Dubilier - 81K2683 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 430Pf, 1000V 5%; Capacitance Cornell Dubilier
81K2683
Rf/microwave Capacitor, 430Pf, 1000V 5%; Capacitance Cornell Dubilier 81K2683
RF/MICROWAVE CAPACITOR, 430PF, 1000V 5%; Capacitance:430pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 430PF, 1000V 5%; Capacitance:430pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-010EF431J-F 81K2683
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 430Pf, 1000V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.30E-4 microF 4.30E-4 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers