Cornell Dubilier Mica and PTFE Capacitors MCM01-010EF331J-F

Description
CAP MICA 330PF 5% 1KV SMD
Datasheet
Description
CAP MICA 330PF 5% 1KV SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-010EF331J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-010EF331J-F
Mica and PTFE Capacitors MCM01-010EF331J-F
CAP MICA 330PF 5% 1KV SMD

CAP MICA 330PF 5% 1KV SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 330Pf, 1000V 5%; Capacitance Cornell Dubilier - 81K2677 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 330Pf, 1000V 5%; Capacitance Cornell Dubilier
81K2677
Rf/microwave Capacitor, 330Pf, 1000V 5%; Capacitance Cornell Dubilier 81K2677
RF/MICROWAVE CAPACITOR, 330PF, 1000V 5%; Capacitance:330pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 330PF, 1000V 5%; Capacitance:330pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-010EF331J-F 81K2677
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 330Pf, 1000V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details