Cornell Dubilier Rf/microwave Capacitor, 200Pf, 1000V 5%; Capacitance Cornell Dubilier MCM01-010EF201J-F

Description
RF/MICROWAVE CAPACITOR, 200PF, 1000V 5%; Capacitance:200pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 200PF, 1000V 5%; Capacitance:200pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 200Pf, 1000V 5%; Capacitance Cornell Dubilier - 81K2667 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 200Pf, 1000V 5%; Capacitance Cornell Dubilier
81K2667
Rf/microwave Capacitor, 200Pf, 1000V 5%; Capacitance Cornell Dubilier 81K2667
RF/MICROWAVE CAPACITOR, 200PF, 1000V 5%; Capacitance:200pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 200PF, 1000V 5%; Capacitance:200pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MCM01-010EF201J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-010EF201J-F
Mica and PTFE Capacitors MCM01-010EF201J-F
CAP MICA 200PF 5% 1KV SMD

CAP MICA 200PF 5% 1KV SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2667 MCM01-010EF201J-F
Product Name Rf/microwave Capacitor, 200Pf, 1000V 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 2.00E-4 microF 2.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers