Cornell Dubilier Mica and PTFE Capacitors MCM01-010ED431G-F

Description
CAP MICA 430PF 2% 500V SMD
Datasheet
Description
CAP MICA 430PF 2% 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-010ED431G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-010ED431G-F
Mica and PTFE Capacitors MCM01-010ED431G-F
CAP MICA 430PF 2% 500V SMD

CAP MICA 430PF 2% 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 430Pf, 500V 2%; Capacitance Cornell Dubilier - 81K2624 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 430Pf, 500V 2%; Capacitance Cornell Dubilier
81K2624
Rf/microwave Capacitor, 430Pf, 500V 2%; Capacitance Cornell Dubilier 81K2624
RF/MICROWAVE CAPACITOR, 430PF, 500V 2%; Capacitance:430pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 430PF, 500V 2%; Capacitance:430pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-010ED431G-F 81K2624
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 430Pf, 500V 2%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.30E-4 microF 4.30E-4 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers