RF/MICROWAVE CAPACITOR, 360PF, 500V 2%; Capacitance:360pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 2%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
CAP MICA 360PF 2% 500V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K2618 | MCM01-010ED361G-F |
| Product Name | Rf/microwave Capacitor, 360Pf, 500V 2%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 200 C (? to 392 F) | |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF |