CAP MICA 39PF 5% 1KV SMD
RF/MICROWAVE CAPACITOR, 39PF, 500V 5%; Capacitance:39pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-010DF390J-F | 81K2566 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 39Pf, 500V 5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF |
| Applications | RF / Microwave | |
| RoHS Compliant | Yes |