Cornell Dubilier Mica and PTFE Capacitors MCM01-009EF471J-F

Description
CAP MICA 470PF 5% 1KV SMD
Datasheet
Description
CAP MICA 470PF 5% 1KV SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-009EF471J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-009EF471J-F
Mica and PTFE Capacitors MCM01-009EF471J-F
CAP MICA 470PF 5% 1KV SMD

CAP MICA 470PF 5% 1KV SMD

Supplier's Site Datasheet
Rf/microwave Capacitor 470Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier - 84K2977 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 470Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier
84K2977
Rf/microwave Capacitor 470Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier 84K2977
RF/MICROWAVE CAPACITOR 470PF, 1KV, SMD 5%; Capacitance:470pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 470PF, 1KV, SMD 5%; Capacitance:470pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-009EF471J-F 84K2977
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 470Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details