Cornell Dubilier Rf/microwave Capacitor 4.7Pf, 300V, Smd 0.5Pf; Capacitance Cornell Dubilier MCM01-009D4R7D-F

Description
RF/MICROWAVE CAPACITOR 4.7PF, 300V, SMD 0.5pF; Capacitance:4.7pF; Voltage Rating:300V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 4.7PF, 300V, SMD 0.5pF; Capacitance:4.7pF; Voltage Rating:300V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 4.7Pf, 300V, Smd 0.5Pf; Capacitance Cornell Dubilier - 84K2972 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 4.7Pf, 300V, Smd 0.5Pf; Capacitance Cornell Dubilier
84K2972
Rf/microwave Capacitor 4.7Pf, 300V, Smd 0.5Pf; Capacitance Cornell Dubilier 84K2972
RF/MICROWAVE CAPACITOR 4.7PF, 300V, SMD 0.5pF; Capacitance:4.7pF; Voltage Rating:300V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 4.7PF, 300V, SMD 0.5pF; Capacitance:4.7pF; Voltage Rating:300V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MCM01-009D4R7D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-009D4R7D-F
Mica and PTFE Capacitors MCM01-009D4R7D-F
CAP PTFE 4.7PF 0.5PF 500V SMD

CAP PTFE 4.7PF 0.5PF 500V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 84K2972 MCM01-009D4R7D-F
Product Name Rf/microwave Capacitor 4.7Pf, 300V, Smd 0.5Pf; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers