RF/MICROWAVE CAPACITOR 3.3PF, 300V, SMD 0.5pF; Capacitance:3.3pF; Voltage Rating:300V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
CAP PTFE 3.3PF 0.5PF 500V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 84K2971 | MCM01-009D3R3D-F |
| Product Name | Rf/microwave Capacitor 3.3Pf, 300V, Smd 0.5Pf; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 200 C (? to 392 F) |