CAP MICA 91PF 5% 500V SMD
RF/MICROWAVE CAPACITOR, 91PF, 500V 5%; Capacitance:91pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-001ED910J-F | 81K2452 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 91Pf, 500V 5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF |
| Applications | RF / Microwave | |
| RoHS Compliant | Yes |