RF/MICROWAVE CAPACITOR, 37PF, 500V 20%; Capacitance:37pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 81K2297 |
| Product Name | Rf/microwave Capacitor, 37Pf, 500V 20%; Capacitance Cornell Dubilier |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 200 C (? to 392 F) |