Cornell Dubilier Mica and PTFE Capacitors MCM01-001D030D-F

Description
CAP PTFE 3PF 0.5PF 500V SMD
Datasheet
Description
CAP PTFE 3PF 0.5PF 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-001D030D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-001D030D-F
Mica and PTFE Capacitors MCM01-001D030D-F
CAP PTFE 3PF 0.5PF 500V SMD

CAP PTFE 3PF 0.5PF 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 3Pf, 500V 0.5Pf; Capacitance Cornell Dubilier - 81K2324 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 3Pf, 500V 0.5Pf; Capacitance Cornell Dubilier
81K2324
Rf/microwave Capacitor, 3Pf, 500V 0.5Pf; Capacitance Cornell Dubilier 81K2324
RF/MICROWAVE CAPACITOR, 3PF, 500V 0.5pF; Capacitance:3pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 3PF, 500V 0.5pF; Capacitance:3pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-001D030D-F 81K2324
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 3Pf, 500V 0.5Pf; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polytetrafluoroethylene (PTFE)
Capacitance Range 3.00E-6 microF 3.00E-6 microF
Applications RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details